multicomp PRO Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp MC001640

Description
AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp - 14AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp
14AC8531
Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp 14AC8531
AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8531
Product Name Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20902410200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers