multicomp PRO Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp MC001639

Description
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP68 RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp - 14AC8530 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
14AC8530
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp 14AC8530
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8530
Product Name Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details