multicomp PRO Axial Fan, 92Mm, 24Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp MC001638

Description
AXIAL FAN, 92MM, 24VDC, 70CFM, 45DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.32W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 70CFM, 45DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.32W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp - 14AC8529 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp
14AC8529
Axial Fan, 92Mm, 24Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp 14AC8529
AXIAL FAN, 92MM, 24VDC, 70CFM, 45DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.32W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 70CFM, 45DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.32W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8529
Product Name Axial Fan, 92Mm, 24Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details