multicomp PRO Axial Fan, 92Mm, 24Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp MC001637

Description
AXIAL FAN, 92MM, 24VDC, 75CFM, 47DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.28W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 75CFM, 47DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.28W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp - 14AC8528 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
14AC8528
Axial Fan, 92Mm, 24Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp 14AC8528
AXIAL FAN, 92MM, 24VDC, 75CFM, 47DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.28W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 75CFM, 47DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.28W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8528
Product Name Axial Fan, 92Mm, 24Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF4115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers