multicomp PRO Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp MC001633

Description
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp - 14AC8524 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
14AC8524
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp 14AC8524
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8524
Product Name Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFF10000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details