multicomp PRO Axial Fan, 92Mm, 12Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp MC001631

Description
AXIAL FAN, 92MM, 12VDC, 75CFM, 47DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:4.72W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 75CFM, 47DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:4.72W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp - 14AC8522 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
14AC8522
Axial Fan, 92Mm, 12Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp 14AC8522
AXIAL FAN, 92MM, 12VDC, 75CFM, 47DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:4.72W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 75CFM, 47DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:4.72W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8522
Product Name Axial Fan, 92Mm, 12Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-05010CSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
6026-7 Series 7.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details