multicomp PRO Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp MC001630

Description
AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp - 14AC8521 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp
14AC8521
Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp 14AC8521
AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8521
Product Name Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50.3 SCFM (85.5 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details