multicomp PRO Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp MC001629

Description
AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp - 14AC8520 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp
14AC8520
Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp 14AC8520
AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8520
Product Name Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.9 SCFM (95.01 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details