multicomp PRO Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp MC001628

Description
AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp - 14AC8519 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp
14AC8519
Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp 14AC8519
AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8519
Product Name Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.4 SCFM (101 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details