multicomp PRO Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp MC001627

Description
AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP68RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP68RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp - 14AC8518 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp
14AC8518
Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp 14AC8518
AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP68RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8518
Product Name Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details