multicomp PRO Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp MC001626

Description
AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp - 14AC8517 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
14AC8517
Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp 14AC8517
AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8517
Product Name Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF4230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers