multicomp PRO Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp MC001620

Description
AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP68 RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp - 14AC8511 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
14AC8511
Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp 14AC8511
AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8511
Product Name Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details