multicomp PRO Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp MC001619

Description
AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP68RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP68RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp - 14AC8510 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp
14AC8510
Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp 14AC8510
AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP68RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8510
Product Name Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 1442033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details