multicomp PRO Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp MC001618

Description
AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp - 14AC8509 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
14AC8509
Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp 14AC8509
AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8509
Product Name Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.47 SCFM (2.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details