multicomp PRO Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp MC001616

Description
AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp - 14AC8507 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
14AC8507
Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp 14AC8507
AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8507
Product Name Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60500LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 24 watts
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details