multicomp PRO Axial Fan, 80Mm, 12Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp MC001615

Description
AXIAL FAN, 80MM, 12VDC, 53CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:2.4W; IP Rating:IP68RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 53CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:2.4W; IP Rating:IP68RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp - 14AC8506 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp
14AC8506
Axial Fan, 80Mm, 12Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp 14AC8506
AXIAL FAN, 80MM, 12VDC, 53CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:2.4W; IP Rating:IP68RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 53CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:2.4W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8506
Product Name Axial Fan, 80Mm, 12Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details