multicomp PRO Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp MC001614

Description
AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp - 14AC8505 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
14AC8505
Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp 14AC8505
AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8505
Product Name Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
6025-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details