multicomp PRO Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp MC001612

Description
AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:480mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:480mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp - 14AC8503 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp
14AC8503
Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp 14AC8503
AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:480mW RoHS Compliant: Yes

AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:480mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8503
Product Name Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.8 SCFM (16.66 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details