multicomp PRO Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp MC001611

Description
AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:540mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:540mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp - 14AC8502 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp
14AC8502
Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp 14AC8502
AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:540mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:540mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8502
Product Name Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.6 SCFM (18.02 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details