multicomp PRO Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp MC001610

Description
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:1.08W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:1.08W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp - 14AC8501 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp
14AC8501
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp 14AC8501
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:1.08W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:1.08W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8501
Product Name Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.5 SCFM (24.65 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details