multicomp PRO Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp MC001609

Description
AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:1.26W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:1.26W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp - 14AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp
14AC8500
Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp 14AC8500
AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:1.26W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:1.26W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8500
Product Name Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.2 SCFM (30.94 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details