multicomp PRO Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp MC001608

Description
AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.56W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.56W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp - 14AC8499 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp
14AC8499
Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp 14AC8499
AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.56W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.56W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8499
Product Name Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.3 SCFM (36.2 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details