multicomp PRO Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp MC001606

Description
AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp - 14AC8497 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp
14AC8497
Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp 14AC8497
AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP56 RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8497
Product Name Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 293 SCFM (498 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details