multicomp PRO Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp MC001605

Description
AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp - 14AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
14AC8496
Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp 14AC8496
AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8496
Product Name Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFF6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details