multicomp PRO Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp MC001603

Description
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp - 14AC8494 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
14AC8494
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp 14AC8494
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8494
Product Name Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details