multicomp PRO Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp MC001601

Description
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp - 14AC8492 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
14AC8492
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp 14AC8492
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP56 RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8492
Product Name Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details
5010-7 Series 1.62 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details