multicomp PRO Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp MC001595

Description
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp - 14AC8486 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
14AC8486
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp 14AC8486
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP56 RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:2.76W; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8486
Product Name Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details