multicomp PRO Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp MC001592

Description
AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp - 14AC8483 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp
14AC8483
Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp 14AC8483
AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 50.3CFM, 41.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.3CFM; Noise Rating:41.1dBA; Power Rating:2.28W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8483
Product Name Axial Fan, 80Mm, 12Vdc, 50.3Cfm, 41.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50.3 SCFM (85.5 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details