multicomp PRO Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp MC001591

Description
AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp - 14AC8482 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp
14AC8482
Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp 14AC8482
AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 55.9CFM, 43.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:43.1dBA; Power Rating:2.76W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8482
Product Name Axial Fan, 80Mm, 12Vdc, 55.9Cfm, 43.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.9 SCFM (95.01 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr)
Maximum Sound Level 53 dbA
View Details
Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details