multicomp PRO Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp MC001589

Description
AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP56RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP56RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp - 14AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp
14AC8480
Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp 14AC8480
AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP56RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC, 53CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:44.5dBA; Power Rating:3.6W; IP Rating:IP56RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8480
Product Name Axial Fan, 80Mm, 48Vdc, 53Cfm, 44.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details