multicomp PRO Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp MC001588

Description
AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp - 14AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
14AC8479
Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp 14AC8479
AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP56 RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC, 57CFM, 46DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8479
Product Name Axial Fan, 80Mm, 48Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6038-5 Series 48 V (Voltage) and 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details