multicomp PRO Axial Fan, 80Mm, 48Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp MC001587

Description
AXIAL FAN, 80MM, 48VDC, 60CFM, 47.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5.48W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 48VDC, 60CFM, 47.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5.48W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 48Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp - 14AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp
14AC8478
Axial Fan, 80Mm, 48Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp 14AC8478
AXIAL FAN, 80MM, 48VDC, 60CFM, 47.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5.48W RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC, 60CFM, 47.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5.48W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8478
Product Name Axial Fan, 80Mm, 48Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.44 SCFM (94.24 m³/hr)
Maximum Sound Level 37 dbA
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details