multicomp PRO Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp MC001586

Description
AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp - 14AC8477 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
14AC8477
Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp 14AC8477
AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8477
Product Name Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details