multicomp PRO Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp MC001585

Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp - 14AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
14AC8476
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp 14AC8476
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8476
Product Name Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8691 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details