multicomp PRO Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp MC001582

Description
AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp - 14AC8473 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
14AC8473
Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp 14AC8473
AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP56 RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 57CFM, 46DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.99W; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8473
Product Name Axial Fan, 80Mm, 24Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.20 - Filter Fan - 7F20902442500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details