multicomp PRO Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp MC001581

Description
AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP56RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP56RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp - 14AC8472 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp
14AC8472
Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp 14AC8472
AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP56RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 60CFM, 47.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:IP56RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8472
Product Name Axial Fan, 80Mm, 24Vdc, 60Cfm, 47.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
5015-7 Series 1.97 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details