multicomp PRO Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp MC001579

Description
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp - 14AC8470 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
14AC8470
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp 14AC8470
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8470
Product Name Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details