multicomp PRO Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp MC001574

Description
AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:300mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:300mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp - 14AC8465 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp
14AC8465
Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp 14AC8465
AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:300mW RoHS Compliant: Yes

AXIAL FAN, 84.9MM, 12VDC, 9.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:84.9mm; External Depth:15.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.8CFM; Noise Rating:17.1dBA; Power Rating:300mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8465
Product Name Axial Fan, 84.9Mm, 12Vdc, 9.8Cfm; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.8 SCFM (16.66 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details