multicomp PRO Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp MC001573

Description
AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:390mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:390mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp - 14AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp
14AC8464
Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp 14AC8464
AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:390mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 10.6CFM, 17.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.6CFM; Noise Rating:17.1dBA; Power Rating:390mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8464
Product Name Axial Fan, 60Mm, 12Vdc, 10.6Cfm, 17.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.6 SCFM (18.02 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 129XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr)
Maximum Sound Level 49 dbA
View Details