multicomp PRO Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp MC001572

Description
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:840mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:840mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp - 14AC8463 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp
14AC8463
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp 14AC8463
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:840mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 14.5CFM, 24.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:24.9dBA; Power Rating:840mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8463
Product Name Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 24.9Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.5 SCFM (24.65 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Rack Cooling - 2709882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 858 SCFM (1458 m³/hr)
Maximum Sound Level 58 dbA
View Details
Filter Fan FF 018 - 01805.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
3 suppliers