multicomp PRO Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp MC001571

Description
AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:960mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:960mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp - 14AC8462 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp
14AC8462
Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp 14AC8462
AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:960mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 18.2CFM, 29.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.2CFM; Noise Rating:29.8dBA; Power Rating:960mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8462
Product Name Axial Fan, 60Mm, 12Vdc, 18.2Cfm, 29.8Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.2 SCFM (30.94 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details