multicomp PRO Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp MC001570

Description
AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.5W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp - 14AC8461 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp
14AC8461
Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp 14AC8461
AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.5W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 21.3CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.3CFM; Noise Rating:34.5dBA; Power Rating:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8461
Product Name Axial Fan, 60Mm, 12Vdc, 21.3Cfm, 34.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.3 SCFM (36.2 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6038-5 Series 48 V (Voltage) and 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details