multicomp PRO Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp MC001566

Description
ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA
Description
ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp - 14AC4497 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp
14AC4497
Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp 14AC4497
ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA

ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 14AC4497
Product Name Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp
Length 1.2 inch (30.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Consolet Enclosures
Shape Rectangular
Length 2.76 to 16.93 inch (70 to 430 mm)
View Details