multicomp PRO D Sub Cover, 180Deg, Size Da, Abs; Product Range Multicomp MC001560

Description
D SUB COVER, 180DEG, SIZE DA, ABS; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, 180DEG, SIZE DA, ABS; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, 180Deg, Size Da, Abs; Product Range Multicomp - 15AC7653 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, 180Deg, Size Da, Abs; Product Range Multicomp
15AC7653
D Sub Cover, 180Deg, Size Da, Abs; Product Range Multicomp 15AC7653
D SUB COVER, 180DEG, SIZE DA, ABS; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB COVER, 180DEG, SIZE DA, ABS; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC7653
Product Name D Sub Cover, 180Deg, Size Da, Abs; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details