multicomp PRO D Sub Cover, 180Deg, Size De, Abs; Product Range Multicomp MC001559

Description
D SUB COVER, 180DEG, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, 180DEG, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, 180Deg, Size De, Abs; Product Range Multicomp - 15AC7652 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, 180Deg, Size De, Abs; Product Range Multicomp
15AC7652
D Sub Cover, 180Deg, Size De, Abs; Product Range Multicomp 15AC7652
D SUB COVER, 180DEG, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB COVER, 180DEG, SIZE DE, ABS; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC7652
Product Name D Sub Cover, 180Deg, Size De, Abs; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details