multicomp PRO D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp MC001558

Description
D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp - 15AC7651 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp
15AC7651
D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp 15AC7651
D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC7651
Product Name D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details