multicomp PRO Strain Relief Boot, 1Pos, Pvc, Green; Accessory Type Multicomp MC001550

Description
STRAIN RELIEF BOOT, 1POS, PVC, GREEN; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF BOOT, 1POS, PVC, GREEN; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Relief Boot, part number 15AC7643, is designed for use with RJ-45 modular connectors and features a single position configuration. Constructed from PVC (Polyvinylchloride), this green strain relief boot provides protection and support for cable connections, helping to prevent strain on the connector. The product is RoHS compliant, ensuring it meets environmental standards. This accessory is suitable for applications where reliable strain relief is essential for maintaining connection integrity.

Datasheet Summary
Powered by GS/AI

The Strain Relief Boot, part number 15AC7643, is designed for use with RJ-45 modular connectors and features a single position configuration. Constructed from PVC (Polyvinylchloride), this green strain relief boot provides protection and support for cable connections, helping to prevent strain on the connector. The product is RoHS compliant, ensuring it meets environmental standards. This accessory is suitable for applications where reliable strain relief is essential for maintaining connection integrity.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, 1Pos, Pvc, Green; Accessory Type Multicomp - 15AC7643 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, 1Pos, Pvc, Green; Accessory Type Multicomp
15AC7643
Strain Relief Boot, 1Pos, Pvc, Green; Accessory Type Multicomp 15AC7643
STRAIN RELIEF BOOT, 1POS, PVC, GREEN; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, 1POS, PVC, GREEN; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15AC7643
Product Name Strain Relief Boot, 1Pos, Pvc, Green; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Connector Strain Relief - 1-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details