multicomp PRO Strain Relief Boot, 1Pos, Pvc, Black; Accessory Type Multicomp MC001548

Description
STRAIN RELIEF BOOT, 1POS, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, 1POS, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, 1Pos, Pvc, Black; Accessory Type Multicomp - 15AC7641 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, 1Pos, Pvc, Black; Accessory Type Multicomp
15AC7641
Strain Relief Boot, 1Pos, Pvc, Black; Accessory Type Multicomp 15AC7641
STRAIN RELIEF BOOT, 1POS, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, 1POS, PVC, BLACK; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15AC7641
Product Name Strain Relief Boot, 1Pos, Pvc, Black; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details