multicomp PRO Power Entry, Rcpt, 10A, 250Vac, Screw; Product Range Multicomp Pro MC001540

Description
POWER ENTRY, RCPT, 10A, 250VAC, SCREW; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RCPT, 10A, 250VAC, SCREW; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 10A, 250Vac, Screw; Product Range Multicomp Pro - 13AC7929 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 10A, 250Vac, Screw; Product Range Multicomp Pro
13AC7929
Power Entry, Rcpt, 10A, 250Vac, Screw; Product Range Multicomp Pro 13AC7929
POWER ENTRY, RCPT, 10A, 250VAC, SCREW; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 10A, 250VAC, SCREW; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC7929
Product Name Power Entry, Rcpt, 10A, 250Vac, Screw; Product Range Multicomp Pro
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products