multicomp PRO Power Entry, Plug, 10A, 250Vac, Qc; Connector Type Multicomp Pro MC001539

Description
POWER ENTRY, PLUG, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:0.8mm x 2mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:0.8mm x 2mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 10A, 250Vac, Qc; Connector Type Multicomp Pro - 13AC7928 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 10A, 250Vac, Qc; Connector Type Multicomp Pro
13AC7928
Power Entry, Plug, 10A, 250Vac, Qc; Connector Type Multicomp Pro 13AC7928
POWER ENTRY, PLUG, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:0.8mm x 2mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes

POWER ENTRY, PLUG, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:0.8mm x 2mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 13AC7928
Product Name Power Entry, Plug, 10A, 250Vac, Qc; Connector Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-10KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers